Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm SBX019AR.14

Description
The SBX019AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX019AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm - SBX019AR.14 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm
SBX019AR.14
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm SBX019AR.14
The SBX019AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX019AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX019AR.14
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length 21.14 mm (0.8323 inch)
Center Thickness 11.37 mm (0.4476 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 650-1000nm - KBC022AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 38.1 mm, Uncoated - CKX038 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150 mm FL, Uncoated - CKV150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details