Newport MKS Bi-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 430-700 nm SBC034AR.14

Description
The SBC034AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBC034AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 430-700 nm - SBC034AR.14 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 430-700 nm
SBC034AR.14
Bi-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 430-700 nm SBC034AR.14
The SBC034AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBC034AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBC034AR.14
Product Name Bi-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -50.85 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.37 mm (0.2114 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,650-1000nm - CKV075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 430-700 nm - CKX062AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 650-1000nm - KBC022AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated - 39323 - Newport MKS
Specs
Lens Type Spherical Lens
Diameter / Length 38.1 mm (1.5 inch)
Materials Ultra-violet grade Fused Silica; UV Fused Silica
View Details