Newport MKS Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 430-700 nm SBC031AR.14

Description
The SBC031AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBC031AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 430-700 nm - SBC031AR.14 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 430-700 nm
SBC031AR.14
Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 430-700 nm SBC031AR.14
The SBC031AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBC031AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBC031AR.14
Product Name Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -75.85 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.4 mm (0.1732 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, Uncoated - KBX172 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 298 mm (11.74 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 15.0 mm EFL, 430-700 nm - KPA15AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 9.12 mm (0.3591 inch)
Center Thickness 9.6 mm (0.3780 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -100 mm FL, 1064 nm - CSV100AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, Uncoated - KBX082 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details