Newport MKS Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, 430-700 nm SBC022AR.14

Description
The SBC022AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBC022AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, 430-700 nm - SBC022AR.14 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, 430-700 nm
SBC022AR.14
Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, 430-700 nm SBC022AR.14
The SBC022AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBC022AR.14 Bi-Concave Lens is an 430 to 700 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBC022AR.14
Product Name Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.21 mm (0.1264 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 38.1mm, 650-1000nm - CKX038AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 33.09 mm (1.3 inch)
Center Thickness 7.64 mm (0.3008 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 50.2mm, 430-700 nm - CKX050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 46.05 mm (1.81 inch)
Center Thickness 6.32 mm (0.2488 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 50 mm EFL, Uncoated - 41540 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 41.7 mm (1.64 inch)
Center Thickness 12.1 mm (0.4764 inch)
View Details
Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm - F-LA15 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details