Newport MKS Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, Uncoated SBC022

Description
The SBC022 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBC022 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, Uncoated - SBC022 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, Uncoated
SBC022
Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, Uncoated SBC022
The SBC022 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBC022 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBC022
Product Name Bi-Concave Lens, Fused Silica, 25.4 mm, -200 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.21 mm (0.1264 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 200 mm FL, 180-8000 nm - CAPX15 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.03 mm (0.1193 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, 430-700nm - KBC013AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, UVFS, 12.5 mm, 75 mm FL, Uncoated - CSX13 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 73.63 mm (2.9 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, Uncoated - KBX172 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 298 mm (11.74 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details