Newport MKS Bi-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated SBC016

Description
The SBC016 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBC016 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated - SBC016 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated
SBC016
Bi-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated SBC016
The SBC016 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBC016 Bi-Concave Lens is an uncoated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBC016
Product Name Bi-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -1001 mm (-39.4 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.64 mm (0.1039 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm - KBX067AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 650-1000nm - KBC022AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 125 mm FL, Uncoated - CKX19 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 123 mm (4.84 inch)
Center Thickness 3 mm (0.1181 inch)
View Details
Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm - F-LA11 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details