Newport MKS Pneumatic Vibration Isolator, Non-magnetic, 23.5 in., Auto Re-leveling S-2000AN-123.5

Description
The S-2000AN-123.5 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 23.5 inch isolator has enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction greatly improves the ease of use. A 2000 lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
Request a Quote
Description
The S-2000AN-123.5 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 23.5 inch isolator has enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction greatly improves the ease of use. A 2000 lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Vibration Isolator, Non-magnetic, 23.5 in., Auto Re-leveling - S-2000AN-123.5 - Newport MKS
Irvine, CA, United States
Pneumatic Vibration Isolator, Non-magnetic, 23.5 in., Auto Re-leveling
S-2000AN-123.5
Pneumatic Vibration Isolator, Non-magnetic, 23.5 in., Auto Re-leveling S-2000AN-123.5
The S-2000AN-123.5 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 23.5 inch isolator has enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction greatly improves the ease of use. A 2000 lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.

The S-2000AN-123.5 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 23.5 inch isolator has enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction greatly improves the ease of use. A 2000 lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number S-2000AN-123.5
Product Name Pneumatic Vibration Isolator, Non-magnetic, 23.5 in., Auto Re-leveling
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, Microlocks, 900 x 1200 mm, 59 mm, M6 - M-PG-34-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 900 x 59 mm, M6 Holes - M-SGD-23-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Isolation Platform, Bench Top, 24 x 30 in., Laminate Surface - BT-2430 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 600 mm, M6, Double Density - M-SA2-06x24-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 23.62 inch (600 mm)
View Details