Newport MKS Vibration Isolator Set, S-2000A, 19.5 in., Tie-bar Flange, Qty 4 S-2000A-419.5-TC

Description
The S-2000A-419.5-TC stabilizer Set includes (4) 19.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.
Request a Quote
Description
The S-2000A-419.5-TC stabilizer Set includes (4) 19.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolator Set, S-2000A, 19.5 in., Tie-bar Flange, Qty 4 - S-2000A-419.5-TC - Newport MKS
Irvine, CA, United States
Vibration Isolator Set, S-2000A, 19.5 in., Tie-bar Flange, Qty 4
S-2000A-419.5-TC
Vibration Isolator Set, S-2000A, 19.5 in., Tie-bar Flange, Qty 4 S-2000A-419.5-TC
The S-2000A-419.5-TC stabilizer Set includes (4) 19.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.

The S-2000A-419.5-TC stabilizer Set includes (4) 19.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number S-2000A-419.5-TC
Product Name Vibration Isolator Set, S-2000A, 19.5 in., Tie-bar Flange, Qty 4
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 1200 x 4800 mm, 203 mm Thick, M6 - M-RS2000-416-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 900 x 59 mm, M6 Holes - M-SG-13-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1200 x 3000 mm, 610 mm Thick, M6 - M-RPR-410-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 600 x 1500 mm, 59 mm Thick, M6 - M-PG-25-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details