Newport MKS Pneumatic Vibration Isolator, Automatic Re-leveling, 22 in., Tie-bar Flange S-2000A-122-TC

Description
The S-2000A-122-TC stabilizer includes a patented self-centering pendulum design and laminar flow damping system with integrated tie-bar bracket (leveling valve not included with this part number). The tie-bar bracket is compatible with Newport standard tie-bar system TB-XX or TBC-XX (both sold separately). This 22 inch isolator incorporates enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction, which greatly improves the ease of use. A 2000lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons; they automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.
Request a Quote
Description
The S-2000A-122-TC stabilizer includes a patented self-centering pendulum design and laminar flow damping system with integrated tie-bar bracket (leveling valve not included with this part number). The tie-bar bracket is compatible with Newport standard tie-bar system TB-XX or TBC-XX (both sold separately). This 22 inch isolator incorporates enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction, which greatly improves the ease of use. A 2000lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons; they automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Vibration Isolator, Automatic Re-leveling, 22 in., Tie-bar Flange - S-2000A-122-TC - Newport MKS
Irvine, CA, United States
Pneumatic Vibration Isolator, Automatic Re-leveling, 22 in., Tie-bar Flange
S-2000A-122-TC
Pneumatic Vibration Isolator, Automatic Re-leveling, 22 in., Tie-bar Flange S-2000A-122-TC
The S-2000A-122-TC stabilizer includes a patented self-centering pendulum design and laminar flow damping system with integrated tie-bar bracket (leveling valve not included with this part number). The tie-bar bracket is compatible with Newport standard tie-bar system TB-XX or TBC-XX (both sold separately). This 22 inch isolator incorporates enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction, which greatly improves the ease of use. A 2000lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons; they automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.

The S-2000A-122-TC stabilizer includes a patented self-centering pendulum design and laminar flow damping system with integrated tie-bar bracket (leveling valve not included with this part number). The tie-bar bracket is compatible with Newport standard tie-bar system TB-XX or TBC-XX (both sold separately). This 22 inch isolator incorporates enhanced leveling indicators, recessed lifting channels, and a significantly lower magnetic permeability aluminum casting construction, which greatly improves the ease of use. A 2000lb load capacity per isolator is ideal for isolating optical tables, large inspection equipment, and heavy machinery. Exclusive laminar flow damping is the heart of the stabilizer’s unparalleled performance. Unlike single damping orifices, the stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, and minimized amplification at resonance. Installation is fast and easy with patented, self-centering pistons; they automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number S-2000A-122-TC
Product Name Pneumatic Vibration Isolator, Automatic Re-leveling, 22 in., Tie-bar Flange
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, 300 x 900 mm, 59 mm Thick, M6 - M-PG-13-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1500 x 3600 mm, 305 mm Thick, M6 - M-RS4000-512-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 600 mm, 25 mm M6 Grid - M-SA2-06x24 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 23.62 inch (600 mm)
View Details
Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, M6 Thread - M-SA2-FT-70 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Features Vibration Isolation
View Details