Newport MKS Optical Table, 2 Tunable Dampers, 4 x 6 ft., 8 in., Double Density 1/4-20 RS2000D-46-8

Description
The RS2000D-46-8 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 8 inch thick optical table has a 4 foot width, a 6 foot length, and 1/4-20 holes on a 1 inch, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.
Request a Quote Datasheet
Description
The RS2000D-46-8 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 8 inch thick optical table has a 4 foot width, a 6 foot length, and 1/4-20 holes on a 1 inch, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Table, 2 Tunable Dampers, 4 x 6 ft., 8 in., Double Density 1/4-20 - RS2000D-46-8 - Newport MKS
Irvine, CA, United States
Optical Table, 2 Tunable Dampers, 4 x 6 ft., 8 in., Double Density 1/4-20
RS2000D-46-8
Optical Table, 2 Tunable Dampers, 4 x 6 ft., 8 in., Double Density 1/4-20 RS2000D-46-8
The RS2000D-46-8 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 8 inch thick optical table has a 4 foot width, a 6 foot length, and 1/4-20 holes on a 1 inch, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.

The RS2000D-46-8 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 8 inch thick optical table has a 4 foot width, a 6 foot length, and 1/4-20 holes on a 1 inch, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number RS2000D-46-8
Product Name Optical Table, 2 Tunable Dampers, 4 x 6 ft., 8 in., Double Density 1/4-20
Type Optical Table
Style Imperial / English
Features Ferromagnetic; Laser Safety
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 6 Tunable Dampers, 900 x 1800 mm, 203 mm Thick, M6 - M-RS4000-36-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 150 mm, 25 mm M6 Grid - M-SA2-06X06 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 5.91 inch (150 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1500 x 59 mm,Microlocks,M6 - M-SG-45-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details