Newport MKS Optical Table, Non-Magnetic, 5 x 12 ft., 8 in. Thick, 1/4-20 Threads RPR-N-512-8

Description
The RPR-N-512-8 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 8 inch thick optical table has a 59.06 inch width, 12 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.
Request a Quote
Description
The RPR-N-512-8 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 8 inch thick optical table has a 59.06 inch width, 12 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Non-Magnetic, 5 x 12 ft., 8 in. Thick, 1/4-20 Threads - RPR-N-512-8 - Newport MKS
Irvine, CA, United States
Optical Table, Non-Magnetic, 5 x 12 ft., 8 in. Thick, 1/4-20 Threads
RPR-N-512-8
Optical Table, Non-Magnetic, 5 x 12 ft., 8 in. Thick, 1/4-20 Threads RPR-N-512-8
The RPR-N-512-8 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 8 inch thick optical table has a 59.06 inch width, 12 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.

The RPR-N-512-8 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 8 inch thick optical table has a 59.06 inch width, 12 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number RPR-N-512-8
Product Name Optical Table, Non-Magnetic, 5 x 12 ft., 8 in. Thick, 1/4-20 Threads
Type Optical Table
Style Imperial / English
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, 300 x 1200 mm, 110 mm Thick, M6 - M-PG-14-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 900 x 110 mm, M6 - M-SG-23-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 300 x 600 mm, 59 mm Thick, M6 - M-PG-12-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details