The RPR-N-510-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 12 inch thick optical table has a 59.06 inch width, 10 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | RPR-N-510-12 |
| Product Name | Optical Table, Non-Magnetic, 5 x 10 ft., 12 in. Thick, 1/4-20 Threads |
| Type | Optical Table |
| Style | Imperial / English |
| Length | 120 inch (3048 mm) |