Newport MKS Optical Table, Non-Magnetic, 4 x 8 ft., 12 in. Thick, 1/4-20 Threads RPR-N-48-12

Description
The RPR-N-48-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 12 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.
Request a Quote
Description
The RPR-N-48-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 12 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Non-Magnetic, 4 x 8 ft., 12 in. Thick, 1/4-20 Threads - RPR-N-48-12 - Newport MKS
Irvine, CA, United States
Optical Table, Non-Magnetic, 4 x 8 ft., 12 in. Thick, 1/4-20 Threads
RPR-N-48-12
Optical Table, Non-Magnetic, 4 x 8 ft., 12 in. Thick, 1/4-20 Threads RPR-N-48-12
The RPR-N-48-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 12 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.

The RPR-N-48-12 non-magnetic RPR-N Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many non-magnetic application needs. The top and bottom skins as well as the trussed honeycomb core are constructed from non-magnetic 316 series stainless steel. This 12 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. RPR-N Series tables offer the same dynamic performance, static rigidity, and thermal stability capabilities as the RPR Series. The RPR-N is an ideal solution for supporting large vacuum chambers or other heavy instruments used in materials research applications. In extreme applications where it is essential that all magnetic materials be removed the RPR-N Series is the best choice due to its 316 non-magnetic stainless steel construction.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number RPR-N-48-12
Product Name Optical Table, Non-Magnetic, 4 x 8 ft., 12 in. Thick, 1/4-20 Threads
Type Optical Table
Style Imperial / English
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 1500 x 2400 mm, 610 mm Thick, M6 - M-RS2000-58-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, Non Magnetic, 1200 x 3000 mm, 203 mm Thick, M6 Threads - M-RPR-N-410-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Length 118 inch (3000 mm)
View Details
Optical Table, 2 Tunable Dampers, 1200 x 4800 mm, 610 mm Thick, M6 - M-RS2000-416-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1500 x 4200 mm, 457 mm Thick, M6 - M-RS4000-514-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details