The RPR-56-8 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 8 inch thick optical table has a 59.06 inch width, a 6 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | RPR-56-8 |
| Product Name | Optical Table, No Tuned Damping, 5 x 6 ft., 8 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 72 inch (1829 mm) |