Newport MKS Optical Table, No Tuned Damping, 4 x 8 ft., 24 in. Thick, 1/4-20 RPR-48-24

Description
The RPR-48-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 8 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.
Request a Quote
Description
The RPR-48-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 8 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table, No Tuned Damping, 4 x 8 ft., 24 in. Thick, 1/4-20 - RPR-48-24 - Newport MKS
Irvine, CA, United States
Optical Table, No Tuned Damping, 4 x 8 ft., 24 in. Thick, 1/4-20
RPR-48-24
Optical Table, No Tuned Damping, 4 x 8 ft., 24 in. Thick, 1/4-20 RPR-48-24
The RPR-48-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 8 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.

The RPR-48-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 8 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number RPR-48-24
Product Name Optical Table, No Tuned Damping, 4 x 8 ft., 24 in. Thick, 1/4-20
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, Microlocks, 750 x 750 mm, 59 mm, M6 - M-PG-30x30-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Isolation Platform, Bench Top, 16 x 20 in., Stainless Steel Surface, M6 - M-BT-1620-SSH - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Breadboard Plate, Solid Aluminum, 450 x 450 mm, 25 mm M6 Grid - M-SA2-18X18 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 17.72 inch (450 mm)
View Details
Optical Breadboard, Modal Damped, Microlocks, 600 x 1800 mm, 59 mm, M6 - M-PG-26-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details