Newport MKS Optical Table Support Set, Rigid, 10 in., 12,000 lb. Load, Qty 6 RL-2000-610

Description
The RL-2000-610 Non-Isolating LabLegs™ Set offers rigid support where vibration isolation is not required. The set includes (6) 10 inch rigid legs with a 12,000 lb total capacity. Unlike cross member support systems, the freestanding design does not amplify low frequency floor vibrations. The height adjustable RL Series is an excellent choice for off table target pointing applications. These sets are not compatible with leg spacers for future height adjustment. Leg spacers are only compatible with legs that are 13.5 inches or taller.
Request a Quote
Description
The RL-2000-610 Non-Isolating LabLegs™ Set offers rigid support where vibration isolation is not required. The set includes (6) 10 inch rigid legs with a 12,000 lb total capacity. Unlike cross member support systems, the freestanding design does not amplify low frequency floor vibrations. The height adjustable RL Series is an excellent choice for off table target pointing applications. These sets are not compatible with leg spacers for future height adjustment. Leg spacers are only compatible with legs that are 13.5 inches or taller.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table Support Set, Rigid, 10 in., 12,000 lb. Load, Qty 6 - RL-2000-610 - Newport MKS
Irvine, CA, United States
Optical Table Support Set, Rigid, 10 in., 12,000 lb. Load, Qty 6
RL-2000-610
Optical Table Support Set, Rigid, 10 in., 12,000 lb. Load, Qty 6 RL-2000-610
The RL-2000-610 Non-Isolating LabLegs™ Set offers rigid support where vibration isolation is not required. The set includes (6) 10 inch rigid legs with a 12,000 lb total capacity. Unlike cross member support systems, the freestanding design does not amplify low frequency floor vibrations. The height adjustable RL Series is an excellent choice for off table target pointing applications. These sets are not compatible with leg spacers for future height adjustment. Leg spacers are only compatible with legs that are 13.5 inches or taller.

The RL-2000-610 Non-Isolating LabLegs™ Set offers rigid support where vibration isolation is not required. The set includes (6) 10 inch rigid legs with a 12,000 lb total capacity. Unlike cross member support systems, the freestanding design does not amplify low frequency floor vibrations. The height adjustable RL Series is an excellent choice for off table target pointing applications. These sets are not compatible with leg spacers for future height adjustment. Leg spacers are only compatible with legs that are 13.5 inches or taller.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number RL-2000-610
Product Name Optical Table Support Set, Rigid, 10 in., 12,000 lb. Load, Qty 6
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, Microlocks, 900 x 1800 mm, 110 mm, M6 - M-PG-36-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1200 x 4800 mm, 457 mm Thick, M6 - M-RPR-416-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 600 x 59 mm, M6 Holes - M-SGD-22-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 1200 x 110 mm, M6 - M-SG-14-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details