Newport MKS Optical Pedestal, Forkless Mounting, 3 in. Height, 1 in. Diameter, 8-32 PX-3F

Description
The PX-3F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 3.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote
Description
The PX-3F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 3.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Forkless Mounting, 3 in. Height, 1 in. Diameter, 8-32 - PX-3F - Newport MKS
Irvine, CA, United States
Optical Pedestal, Forkless Mounting, 3 in. Height, 1 in. Diameter, 8-32
PX-3F
Optical Pedestal, Forkless Mounting, 3 in. Height, 1 in. Diameter, 8-32 PX-3F
The PX-3F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 3.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

The PX-3F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 3.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PX-3F
Product Name Optical Pedestal, Forkless Mounting, 3 in. Height, 1 in. Diameter, 8-32
Mount Type Forkless Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Center, 1.0 in., 3 Allen-Keys - 9807-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Base, Magnetic, 1 inch Square - BK-1A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
Cylindrical Lens Adapter, 6.35 mm Lens, CYM-2R Mount - CYM-2R-A6.35 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
Rectangular Width or Elliptical Minor Axis 25.4 mm (1 inch)
View Details
Optic Adaptor, CH-0.5 - CH-PORT - Newport MKS
Specs
Mount Type Prism Table
View Details