Newport MKS Post Holder Base, Slim, Open Slot, 0.5 in. Thick, 1/4-20 PHB-50

Description
The PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .
Request a Quote
Description
The PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Post Holder Base, Slim, Open Slot, 0.5 in. Thick, 1/4-20 - PHB-50 - Newport MKS
Irvine, CA, United States
Post Holder Base, Slim, Open Slot, 0.5 in. Thick, 1/4-20
PHB-50
Post Holder Base, Slim, Open Slot, 0.5 in. Thick, 1/4-20 PHB-50
The PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .

The PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PHB-50
Product Name Post Holder Base, Slim, Open Slot, 0.5 in. Thick, 1/4-20
Mount Type Post Holder Base
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys - 9809-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount - CYM-2R-A12.7 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width or Elliptical Minor Axis 25.4 mm (1 inch)
View Details
Mirror Mount Pack, Fixed, 25.4 mm Diameter, 8-32, A-LINE, Qty 10 - LH-1DB-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details