Newport MKS Optical Post, 5 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform P-5

Description
The P-5 Optical Platform Pillar is part of the 290-6 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 5.0 in. height and 1/4-20 Threads.
Request a Quote
Description
The P-5 Optical Platform Pillar is part of the 290-6 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 5.0 in. height and 1/4-20 Threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 5 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform - P-5 - Newport MKS
Irvine, CA, United States
Optical Post, 5 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform
P-5
Optical Post, 5 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform P-5
The P-5 Optical Platform Pillar is part of the 290-6 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 5.0 in. height and 1/4-20 Threads.

The P-5 Optical Platform Pillar is part of the 290-6 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 5.0 in. height and 1/4-20 Threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P-5
Product Name Optical Post, 5 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform
Mount Type Platform Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE - LH-1PY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Stability, Center, 1.0 in., 3 Knobs - 9816-6 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Mirror Mount, Pint-Sized, Commercial, Corner, 1.0 in., 2 Allen-Keys - 9888-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details