Newport MKS Motorized XY Linear Stage, Linear Motor, 190 mm Travel ONE-XY200

Description
The ONE-XY200 is an integrated XY linear motor stage designed to eliminate the integration of individual X and Y stages and increase system stiffness for dynamic applications. It features a travel range of 190 mm, with precise orthogonality alignment between the X and Y axes. This stage utilizes robust components such as its iron-less motor drive and cross-roller bearings to deliver high performance, making them ideal solutions for precision industrial applications such as semiconductor wafer inspection, microelectronics test and assembly, metrology, laser microprocessing. For cable management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear motor has the advantage of higher speed, acceleration and system responsiveness without wear to motor brushes or drive screws, significantly reducing heat generation. Additionally the non-cogging feature of the Ironless Linear Motor ensures excellent speed stability. Not only does the ironless motor provide these advantages, it also results in high-throughput and high reliability. Integrated X and Y Axes The ONE-XY's most distinguishing feature is its 3 plate design, allowing movement in both X and Y direction with a low profile relative to stacked stages. Orthogonality is built into the design, therefore enhancing the XY accuracy.
Request a Quote Datasheet
Description
The ONE-XY200 is an integrated XY linear motor stage designed to eliminate the integration of individual X and Y stages and increase system stiffness for dynamic applications. It features a travel range of 190 mm, with precise orthogonality alignment between the X and Y axes. This stage utilizes robust components such as its iron-less motor drive and cross-roller bearings to deliver high performance, making them ideal solutions for precision industrial applications such as semiconductor wafer inspection, microelectronics test and assembly, metrology, laser microprocessing. For cable management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear motor has the advantage of higher speed, acceleration and system responsiveness without wear to motor brushes or drive screws, significantly reducing heat generation. Additionally the non-cogging feature of the Ironless Linear Motor ensures excellent speed stability. Not only does the ironless motor provide these advantages, it also results in high-throughput and high reliability. Integrated X and Y Axes The ONE-XY's most distinguishing feature is its 3 plate design, allowing movement in both X and Y direction with a low profile relative to stacked stages. Orthogonality is built into the design, therefore enhancing the XY accuracy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized XY Linear Stage, Linear Motor, 190 mm Travel - ONE-XY200 - Newport MKS
Irvine, CA, United States
Motorized XY Linear Stage, Linear Motor, 190 mm Travel
ONE-XY200
Motorized XY Linear Stage, Linear Motor, 190 mm Travel ONE-XY200
The ONE-XY200 is an integrated XY linear motor stage designed to eliminate the integration of individual X and Y stages and increase system stiffness for dynamic applications. It features a travel range of 190 mm, with precise orthogonality alignment between the X and Y axes. This stage utilizes robust components such as its iron-less motor drive and cross-roller bearings to deliver high performance, making them ideal solutions for precision industrial applications such as semiconductor wafer inspection, microelectronics test and assembly, metrology, laser microprocessing. For cable management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear motor has the advantage of higher speed, acceleration and system responsiveness without wear to motor brushes or drive screws, significantly reducing heat generation. Additionally the non-cogging feature of the Ironless Linear Motor ensures excellent speed stability. Not only does the ironless motor provide these advantages, it also results in high-throughput and high reliability. Integrated X and Y Axes The ONE-XY's most distinguishing feature is its 3 plate design, allowing movement in both X and Y direction with a low profile relative to stacked stages. Orthogonality is built into the design, therefore enhancing the XY accuracy.

The ONE-XY200 is an integrated XY linear motor stage designed to eliminate the integration of individual X and Y stages and increase system stiffness for dynamic applications. It features a travel range of 190 mm, with precise orthogonality alignment between the X and Y axes. This stage utilizes robust components such as its iron-less motor drive and cross-roller bearings to deliver high performance, making them ideal solutions for precision industrial applications such as semiconductor wafer inspection, microelectronics test and assembly, metrology, laser microprocessing.

For cable management options please contact our applications team.

Micron-level Straightness and Flatness


Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness.

Ironless Linear Motor

The high efficiency, ironless linear motor has the advantage of higher speed, acceleration and system responsiveness without wear to motor brushes or drive screws, significantly reducing heat generation. Additionally the non-cogging feature of the Ironless Linear Motor ensures excellent speed stability. Not only does the ironless motor provide these advantages, it also results in high-throughput and high reliability.

Integrated X and Y Axes

The ONE-XY's most distinguishing feature is its 3 plate design, allowing movement in both X and Y direction with a low profile relative to stacked stages. Orthogonality is built into the design, therefore enhancing the XY accuracy.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number ONE-XY200
Product Name Motorized XY Linear Stage, Linear Motor, 190 mm Travel
Stroke or X-Axis Travel 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 25 mm Travel, TRB25CC and CONEX-CC Controller - CONEX-TRB25CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
Motor Type DC Servo; DC servo
View Details
Piezo Linear Stage, 27 mm travel - AG-LS25-27 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.06 inch (27 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
XY Linear Stage, 13 mm Travel, 1/4-20 Thread, Aperture - 406 - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Motorized Goniometer, Upper, Direct Encoder Feedback, CONEX™ Controller - CONEX-AG-GON-UP - Newport MKS
Specs
Rated Speed 1.77E-5 in/sec (2.70E-5 m/min)
Motor Type Piezo Motor
Motor Features Motor Encoder Feedback
View Details