Newport MKS Piezo XY Linear Stage, 200 µm Nanopositioning, Strain-gauge NPXY200SG

Description
The NPXY200SG Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPXY200SG Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo XY Linear Stage, 200 µm Nanopositioning, Strain-gauge - NPXY200SG - Newport MKS
Irvine, CA, United States
Piezo XY Linear Stage, 200 µm Nanopositioning, Strain-gauge
NPXY200SG
Piezo XY Linear Stage, 200 µm Nanopositioning, Strain-gauge NPXY200SG
The NPXY200SG Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. Use with the NPC3SG Nanopositioning Amplifier.

The NPXY200SG Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning.
The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening.
Use with the NPC3SG Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number NPXY200SG
Product Name Piezo XY Linear Stage, 200 µm Nanopositioning, Strain-gauge
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Linear Stage, 27 mm travel, Vacuum Compatible - AG-LS25-27V6 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.06 inch (27 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
High Speed Piezo Linear Stage, 48 mm Travel, Direct Encoder, Integrated Controller - CONEX-SAG-LS48P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details