Newport MKS Piezo Linear Stage, 400 µm Nano-Positioning, Open-loop NPX400

Description
The NPX400 Nanopositioning Linear Stage is a 400 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPX400 Nanopositioning Linear Stage is a 400 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Linear Stage, 400 µm Nano-Positioning, Open-loop - NPX400 - Newport MKS
Irvine, CA, United States
Piezo Linear Stage, 400 µm Nano-Positioning, Open-loop
NPX400
Piezo Linear Stage, 400 µm Nano-Positioning, Open-loop NPX400
The NPX400 Nanopositioning Linear Stage is a 400 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage. Use with the NPC3 Nanopositioning Amplifier.

The NPX400 Nanopositioning Linear Stage is a 400 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage.
Use with the NPC3 Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number NPX400
Product Name Piezo Linear Stage, 400 µm Nano-Positioning, Open-loop
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Linear Stage, Triple Divide, 0.5 in., Picomotor, 8-32 & 1/4-20 - 9065-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Gothic-Arch, 40 x 40 mm, Micro X, Pico YZ, M4 and M6 - 9062-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo Linear Stage, Triple Divide, 25.4 mm, Picomotor, M4, M6 - 9064-X-P-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo XY Linear Stage, Triple Divide, 25.4 mm, Picomotor, M4, M6 - 9064-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details