Newport MKS Piezo Liner Stage, 200 µm Nanopositioning, Strain-gauge, Vacuum NPX200SGV6

Description
The NPX200SGV6 Vacuum Compatible Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPX200SGV6 Vacuum Compatible Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Liner Stage, 200 µm Nanopositioning, Strain-gauge, Vacuum - NPX200SGV6 - Newport MKS
Irvine, CA, United States
Piezo Liner Stage, 200 µm Nanopositioning, Strain-gauge, Vacuum
NPX200SGV6
Piezo Liner Stage, 200 µm Nanopositioning, Strain-gauge, Vacuum NPX200SGV6
The NPX200SGV6 Vacuum Compatible Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. Use with the NPC3SG Nanopositioning Amplifier.

The NPX200SGV6 Vacuum Compatible Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning.
The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone bridge design. It can be operated in either open or closed-loop control. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening.
Use with the NPC3SG Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number NPX200SGV6
Product Name Piezo Liner Stage, 200 µm Nanopositioning, Strain-gauge, Vacuum
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Peg-Joining, 0.5 in. Travel, 8-32 and 1/4-20 Threads - 460P-XYZ-05 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Manual Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 - 460A-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Goniometer, 561 Series - 561-GON - Newport MKS
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
View Details
XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed - 9066-XYZ-L - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details