Newport MKS Piezo Linear Stage, 200 µm Nano-Positioning, Open-loop, XPS NPX200-D

Description
The NPX200-D Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPX200-D Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Linear Stage, 200 µm Nano-Positioning, Open-loop, XPS - NPX200-D - Newport MKS
Irvine, CA, United States
Piezo Linear Stage, 200 µm Nano-Positioning, Open-loop, XPS
NPX200-D
Piezo Linear Stage, 200 µm Nano-Positioning, Open-loop, XPS NPX200-D
The NPX200-D Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage. Use with the NPC3 Nanopositioning Amplifier.

The NPX200-D Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples. Applications include optical delay lines, path length changes of interferometers, laser lithography, scanning microscopy, and patch-clamping, among others. NPX stages feature highly reliable, multi-layer, low-voltage piezoelectric transducer (PZT) stacks for high-duty cycle operations. A sophisticated, FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic processes such as high-frequency error compensation, tracking, fast stepping or continuous scanning. The resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezoelectric ceramic material. Fastening is accomplished by a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices, excessive moment loads and side forces acting between the top plate and the housing should be avoided during fastening. These external forces could damage the stage.
Use with the NPC3 Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number NPX200-D
Product Name Piezo Linear Stage, 200 µm Nano-Positioning, Open-loop, XPS
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Piezo Linear Stage, 48 mm Travel, Open Loop, Integrated Controller - CONEX-SAG-LS48 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6 - 8081-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
Five-Axis Fiber Positioner, Tiny, Small Collimator or Ferrule, 8-32 - 9016NF - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Linear Stage Bundle, Three 460A-X Linear Stages and SM-13 Micrometers, 1/4-20 - 460A-X-MIC - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details