Newport MKS Vibration Isolation Mount, Neoprene, 25 lbs. load capacity NP-20A

Description
The NP-20A Neoprene Isolation Mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. It comes with 10-32 screw and the mount has a counterbored mounting hole for either 10-32 or M5. 20A +/- 5A durometer. Product outside dimension 1.97'' diameter.
Request a Quote
Description
The NP-20A Neoprene Isolation Mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. It comes with 10-32 screw and the mount has a counterbored mounting hole for either 10-32 or M5. 20A +/- 5A durometer. Product outside dimension 1.97'' diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Mount, Neoprene, 25 lbs. load capacity - NP-20A - Newport MKS
Irvine, CA, United States
Vibration Isolation Mount, Neoprene, 25 lbs. load capacity
NP-20A
Vibration Isolation Mount, Neoprene, 25 lbs. load capacity NP-20A
The NP-20A Neoprene Isolation Mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. It comes with 10-32 screw and the mount has a counterbored mounting hole for either 10-32 or M5. 20A +/- 5A durometer. Product outside dimension 1.97'' diameter.

The NP-20A Neoprene Isolation Mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. It comes with 10-32 screw and the mount has a counterbored mounting hole for either 10-32 or M5. 20A +/- 5A durometer. Product outside dimension 1.97'' diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number NP-20A
Product Name Vibration Isolation Mount, Neoprene, 25 lbs. load capacity
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Platform, Bench Top, 24 x 36 in., Stainless Steel Surface, Cleanroom - BTC-2436-SSN - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x2400x110 mm, Microlocks, M6 - M-SG-48-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 600 mm, 25 mm M6 Grid - M-SA2-06x24 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 23.62 inch (600 mm)
View Details
Optical Breadboard, Modal Damped, 600 x 600 mm, 110 mm Thick, M6 - M-PG-22-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details