Newport MKS Lasersmith Safety Goggles, 800 nm Diode and YAG Laser Wavelengths N-ML1-60

Description
The N-ML1-60 Safety Goggles are for 800 nm diode and YAG laser wavelengths. It has the Lasersmith Goggle frame with green color polycarbonate lenses. 45% VLT (visible light transmission). Lasersmith Goggles fit easily over prescription eyewear. It provides maximum comfort and airtight seal, with minimized fogging via ventilation. This model is CE certified. Meets ANSI Z136.1 and EN207. Similar to Honeywell models 31-70162, G70108. Goggle Design Offers Complete Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggle design allows for complete eye coverage for complete protection. The transmission curve of each goggle is available by clicking on the model number in the order or specification table. Seal Provides Maximum Comfort and Airtight Seal The silicone seal on the goggles ensures maximum comfort and an airtight seal. Fits Over Prescription Eyewear The design of these goggles allow them to comfortably fit over prescription eyewear. Anti-Fog Design These goggles come with an anti-scratch coating and an indirect ventilation system to minimize fogging.
Request a Quote
Description
The N-ML1-60 Safety Goggles are for 800 nm diode and YAG laser wavelengths. It has the Lasersmith Goggle frame with green color polycarbonate lenses. 45% VLT (visible light transmission). Lasersmith Goggles fit easily over prescription eyewear. It provides maximum comfort and airtight seal, with minimized fogging via ventilation. This model is CE certified. Meets ANSI Z136.1 and EN207. Similar to Honeywell models 31-70162, G70108. Goggle Design Offers Complete Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggle design allows for complete eye coverage for complete protection. The transmission curve of each goggle is available by clicking on the model number in the order or specification table. Seal Provides Maximum Comfort and Airtight Seal The silicone seal on the goggles ensures maximum comfort and an airtight seal. Fits Over Prescription Eyewear The design of these goggles allow them to comfortably fit over prescription eyewear. Anti-Fog Design These goggles come with an anti-scratch coating and an indirect ventilation system to minimize fogging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lasersmith Safety Goggles, 800 nm Diode and YAG Laser Wavelengths - N-ML1-60 - Newport MKS
Irvine, CA, United States
Lasersmith Safety Goggles, 800 nm Diode and YAG Laser Wavelengths
N-ML1-60
Lasersmith Safety Goggles, 800 nm Diode and YAG Laser Wavelengths N-ML1-60
The N-ML1-60 Safety Goggles are for 800 nm diode and YAG laser wavelengths. It has the Lasersmith Goggle frame with green color polycarbonate lenses. 45% VLT (visible light transmission). Lasersmith Goggles fit easily over prescription eyewear. It provides maximum comfort and airtight seal, with minimized fogging via ventilation. This model is CE certified. Meets ANSI Z136.1 and EN207. Similar to Honeywell models 31-70162, G70108. Goggle Design Offers Complete Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggle design allows for complete eye coverage for complete protection. The transmission curve of each goggle is available by clicking on the model number in the order or specification table. Seal Provides Maximum Comfort and Airtight Seal The silicone seal on the goggles ensures maximum comfort and an airtight seal. Fits Over Prescription Eyewear The design of these goggles allow them to comfortably fit over prescription eyewear. Anti-Fog Design These goggles come with an anti-scratch coating and an indirect ventilation system to minimize fogging.

The N-ML1-60 Safety Goggles are for 800 nm diode and YAG laser wavelengths. It has the Lasersmith Goggle frame with green color polycarbonate lenses. 45% VLT (visible light transmission). Lasersmith Goggles fit easily over prescription eyewear. It provides maximum comfort and airtight seal, with minimized fogging via ventilation. This model is CE certified. Meets ANSI Z136.1 and EN207.

Similar to Honeywell models 31-70162, G70108.

Goggle Design Offers Complete Protection

The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggle design allows for complete eye coverage for complete protection. The transmission curve of each goggle is available by clicking on the model number in the order or specification table.


Seal Provides Maximum Comfort and Airtight Seal

The silicone seal on the goggles ensures maximum comfort and an airtight seal.

Fits Over Prescription Eyewear


The design of these goggles allow them to comfortably fit over prescription eyewear.

Anti-Fog Design


These goggles come with an anti-scratch coating and an indirect ventilation system to minimize fogging.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number N-ML1-60
Product Name Lasersmith Safety Goggles, 800 nm Diode and YAG Laser Wavelengths
Unlock Full Specs
to access all available technical data

Similar Products

QTH Light Source, Research, 100 W QTH Lamp, F/2.2 - 66499-100Q-R22 - Newport MKS
Specs
Type QTH Light Source
Power 100 watts
View Details
Socket Adapter, 600 W and 1kW QTH, Research Housings - 6392NS - Newport MKS
Specs
Type Research Lamp Housing Socket Adapter
Power 600 to 1000 watts
View Details
QTH Light Source, Research, 50 W QTH Lamp, F/2.2 - 66499-50Q-R22 - Newport MKS
Specs
Type QTH Light Source
Power 50 watts
View Details