Newport MKS Microscope Objective Lens, ValuMax, 10x, 0.25 NA, 400-700 nm MVC-10X

Description
The MVC-10X valumax microscope objective has a 10x magnification, 0.25 numerical aperture, and 8.57 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-10x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote
Description
The MVC-10X valumax microscope objective has a 10x magnification, 0.25 numerical aperture, and 8.57 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-10x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, ValuMax, 10x, 0.25 NA, 400-700 nm - MVC-10X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, ValuMax, 10x, 0.25 NA, 400-700 nm
MVC-10X
Microscope Objective Lens, ValuMax, 10x, 0.25 NA, 400-700 nm MVC-10X
The MVC-10X valumax microscope objective has a 10x magnification, 0.25 numerical aperture, and 8.57 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-10x objective is suitable for use with standard low power visible laser wavelengths.

The MVC-10X valumax microscope objective has a 10x magnification, 0.25 numerical aperture, and 8.57 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-10x objective is suitable for use with standard low power visible laser wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number MVC-10X
Product Name Microscope Objective Lens, ValuMax, 10x, 0.25 NA, 400-700 nm
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm - F-LA22 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 75.6mm, 650-1000nm - CKX075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 72.27 mm (2.85 inch)
Center Thickness 5.12 mm (0.2016 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 430-700 nm - CKX062AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 62.9 mm, Uncoated - CKX062 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details