Newport MKS Motorized Linear Stage, Steel, Stepper Motor, 300 mm Travel, Vacuum, M4 & M6 MTN300PPV6

Description
The MTN300PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 300 mm of travel and 0.2 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 20 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.
Request a Quote Datasheet
Description
The MTN300PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 300 mm of travel and 0.2 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 20 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, Stepper Motor, 300 mm Travel, Vacuum, M4 & M6 - MTN300PPV6 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, Stepper Motor, 300 mm Travel, Vacuum, M4 & M6
MTN300PPV6
Motorized Linear Stage, Steel, Stepper Motor, 300 mm Travel, Vacuum, M4 & M6 MTN300PPV6
The MTN300PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 300 mm of travel and 0.2 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 20 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.

The MTN300PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 300 mm of travel and 0.2 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 20 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr.

Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MTN300PPV6
Product Name Motorized Linear Stage, Steel, Stepper Motor, 300 mm Travel, Vacuum, M4 & M6
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Gothic-Arch, 40 x 40 mm, X Pico, Y Micro, M4 and M6 - 9062-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM200 - BGM200CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details
Linear Stage,12.7 mm Travel, M2.5, M4, M6, Vacuum, No Baseplate - 9066-COM-V-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Triple Divide, 1 in, Z Pico, XY Micro, 8-32, 1/4-20 - 9064-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details