Newport MKS Motorized Linear Stage, Steel, Stepper Motor, 200 mm Travel, M4 and M6 MTN200PP

Description
The MTN200PP Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 200 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-PP stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote
Description
The MTN200PP Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 200 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-PP stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTN200PP is a stepper motor-driven linear stage with 200 mm of travel, all-steel construction, and a diamond-corrected lead screw for sub-micron positioning. It supports a central load capacity of 100 kg and an axial load capacity of 200 N, with uni-directional repeatability of ±0.50 μm and bi-directional repeatability of ±1.75 μm. The stage features opposing single-row bearings, a non-migrating ball cage design, and optical limit and origin switches. It includes a 3 m SUB-D25M cable for direct connection to Newport controllers and is ESP-compatible for plug-and-play operation. The Maximum speed is 40 mm/s under no load, and the stage has a 4 mm lead screw pitch.

Datasheet Summary
Powered by GS/AI

The MTN200PP is a stepper motor-driven linear stage with 200 mm of travel, all-steel construction, and a diamond-corrected lead screw for sub-micron positioning. It supports a central load capacity of 100 kg and an axial load capacity of 200 N, with uni-directional repeatability of ±0.50 μm and bi-directional repeatability of ±1.75 μm. The stage features opposing single-row bearings, a non-migrating ball cage design, and optical limit and origin switches. It includes a 3 m SUB-D25M cable for direct connection to Newport controllers and is ESP-compatible for plug-and-play operation. The Maximum speed is 40 mm/s under no load, and the stage has a 4 mm lead screw pitch.

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, Stepper Motor, 200 mm Travel, M4 and M6 - MTN200PP - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, Stepper Motor, 200 mm Travel, M4 and M6
MTN200PP
Motorized Linear Stage, Steel, Stepper Motor, 200 mm Travel, M4 and M6 MTN200PP
The MTN200PP Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 200 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-PP stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

The MTN200PP Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 200 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications.

All MTN-PP stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MTN200PP
Product Name Motorized Linear Stage, Steel, Stepper Motor, 200 mm Travel, M4 and M6
Stroke or X-Axis Travel 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Crossed Roller Bearing, 0.5 in., 8-32, 1/4-20 - 9066-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, 1/4-20 - 8081-UHV - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Picomotor
View Details
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico Y, Micro X - 9067-XY-NP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details