Newport MKS Motorized Linear Stage, Steel, DC Motor, 200 mm Travel, M4 and M6 MTN200CC

Description
The MTN200CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 200 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet
Description
The MTN200CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 200 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, DC Motor, 200 mm Travel, M4 and M6 - MTN200CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, DC Motor, 200 mm Travel, M4 and M6
MTN200CC
Motorized Linear Stage, Steel, DC Motor, 200 mm Travel, M4 and M6 MTN200CC
The MTN200CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 200 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

The MTN200CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 200 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications.

All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MTN200CC
Product Name Motorized Linear Stage, Steel, DC Motor, 200 mm Travel, M4 and M6
Stroke or X-Axis Travel 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Goniometer, 561 Series - 561-GON - Newport MKS
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, Z Pico, XY Micro - 9067-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, Left-Handed - 9066-XYZ-L-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details