Newport MKS Motorized Linear Stage, Steel, Brushless DC Motor, 200 mm Travel, M4 and M6 MTN200BLHS

Description
The MTN200BLHS is 200mm travel reliable, all-steel construction stage with excellent stiffness, load capacity and thermal stability. It can bear up to 100 kg centered load, when mounted horizontally and 200 N axial load capacity in both directions. The MTN200BLHS is equipped with linear guides for smooth and accurate motion trajectory ,brushless motor for 250mm/sec max speed and non-migrating ball cage design for no drift. Ideal for applications that require moving heavy loads at high-speeds with very fine repeatability. All MTN-BLHS stages are delivered with a MCAB-3-B cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet
Description
The MTN200BLHS is 200mm travel reliable, all-steel construction stage with excellent stiffness, load capacity and thermal stability. It can bear up to 100 kg centered load, when mounted horizontally and 200 N axial load capacity in both directions. The MTN200BLHS is equipped with linear guides for smooth and accurate motion trajectory ,brushless motor for 250mm/sec max speed and non-migrating ball cage design for no drift. Ideal for applications that require moving heavy loads at high-speeds with very fine repeatability. All MTN-BLHS stages are delivered with a MCAB-3-B cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, Brushless DC Motor, 200 mm Travel, M4 and M6 - MTN200BLHS - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, Brushless DC Motor, 200 mm Travel, M4 and M6
MTN200BLHS
Motorized Linear Stage, Steel, Brushless DC Motor, 200 mm Travel, M4 and M6 MTN200BLHS
The MTN200BLHS is 200mm travel reliable, all-steel construction stage with excellent stiffness, load capacity and thermal stability. It can bear up to 100 kg centered load, when mounted horizontally and 200 N axial load capacity in both directions. The MTN200BLHS is equipped with linear guides for smooth and accurate motion trajectory ,brushless motor for 250mm/sec max speed and non-migrating ball cage design for no drift. Ideal for applications that require moving heavy loads at high-speeds with very fine repeatability. All MTN-BLHS stages are delivered with a MCAB-3-B cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

The MTN200BLHS is 200mm travel reliable, all-steel construction stage with excellent stiffness, load capacity and thermal stability. It can bear up to 100 kg centered load, when mounted horizontally and 200 N axial load capacity in both directions. The MTN200BLHS is equipped with linear guides for smooth and accurate motion trajectory ,brushless motor for 250mm/sec max speed and non-migrating ball cage design for no drift. Ideal for applications that require moving heavy loads at high-speeds with very fine repeatability.

All MTN-BLHS stages are delivered with a MCAB-3-B cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MTN200BLHS
Product Name Motorized Linear Stage, Steel, Brushless DC Motor, 200 mm Travel, M4 and M6
Stroke or X-Axis Travel 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Crossed-Roller, 12.7 mm, YZ Pico, X Micro, M4 and M6 - 9066-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo XY Linear Stage, 1 in., Crossed Roller Bearings, Picomotor - 9067-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread - 411-05S - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details