Newport MKS Motorized Linear Stage, Steel, Stepper Motor, 100 mm Travel, Vacuum, M4 & M6 MTN100PPV6

Description
The MTN100PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 100 mm of travel and 0.1 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr. Note:The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.
Request a Quote Datasheet
Description
The MTN100PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 100 mm of travel and 0.1 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr. Note:The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, Stepper Motor, 100 mm Travel, Vacuum, M4 & M6 - MTN100PPV6 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, Stepper Motor, 100 mm Travel, Vacuum, M4 & M6
MTN100PPV6
Motorized Linear Stage, Steel, Stepper Motor, 100 mm Travel, Vacuum, M4 & M6 MTN100PPV6
The MTN100PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 100 mm of travel and 0.1 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr. Note:The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.

The MTN100PPV6 Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This stepper drive version has 100 mm of travel and 0.1 µm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. Vacuum compatible to 10-6 Torr.

Note:The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MTN100PPV6
Product Name Motorized Linear Stage, Steel, Stepper Motor, 100 mm Travel, Vacuum, M4 & M6
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

X Linear Stage, Peg-Joining, 1.0 in. Travel, 8-32 and 1/4-20 Threads - 460P-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
Piezo XY Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6 - 9065-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Vertical Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Device Type Crossed Roller Slide
View Details
Air Bearing Stage, High-Throughput, DynamYX ® GT - DYNAMYX-GT - Newport MKS
Specs
Rated Speed 15.75 in/sec (24 m/min)
Motor Type Linear Motor; Ironless linear motor
View Details