Newport MKS Motorized Linear Stage, Steel, DC Motor, 100 mm Travel, M4 and M6 MTN100CC

Description
The MTN100CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 100 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet
Description
The MTN100CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 100 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, DC Motor, 100 mm Travel, M4 and M6 - MTN100CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, DC Motor, 100 mm Travel, M4 and M6
MTN100CC
Motorized Linear Stage, Steel, DC Motor, 100 mm Travel, M4 and M6 MTN100CC
The MTN100CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 100 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

The MTN100CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 100 mm of travel and 0.6 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications.

All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MTN100CC
Product Name Motorized Linear Stage, Steel, DC Motor, 100 mm Travel, M4 and M6
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20 - 9065-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
XY Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum, Left-Handed - 9066-XY-L-V-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details
Fiber Alignment Stage, ULTRAlign, Right-Handed, 6 mm XZ 13 mm Y Travel, 8-32 - 561D-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Y-Axis Travel 0.5118 inch (13 mm)
View Details
XY Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, M4 Thread - 9061-XY-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details