Newport MKS Cable, DB-25 Male to DB-15 Female, 3 m Length MSCABLE-3

Description
3 m long, DB25M to DB15F cable recommeded for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.
Request a Quote
Description
3 m long, DB25M to DB15F cable recommeded for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, DB-25 Male to DB-15 Female, 3 m Length - MSCABLE-3 - Newport MKS
Irvine, CA, United States
Cable, DB-25 Male to DB-15 Female, 3 m Length
MSCABLE-3
Cable, DB-25 Male to DB-15 Female, 3 m Length MSCABLE-3
3 m long, DB25M to DB15F cable recommeded for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.

3 m long, DB25M to DB15F cable recommeded for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MSCABLE-3
Product Name Cable, DB-25 Male to DB-15 Female, 3 m Length
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Crossed Roller Bearing, 0.5 in., 8-32, 1/4-20 - 9066-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6 - FCL200 - Newport MKS
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Motor Type Stepper; Stepper Motor
View Details
Motorized Goniometer, ±45° Travel Range, DC motor Drive, BGS80 - BGS80CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details