Newport MKS Cable, DB-25 Male to DB-15 Female, 10 m Length MSCABLE-10

Description
10 m long, DB25M to DB15F cable recommended for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.
Request a Quote
Description
10 m long, DB25M to DB15F cable recommended for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, DB-25 Male to DB-15 Female, 10 m Length - MSCABLE-10 - Newport MKS
Irvine, CA, United States
Cable, DB-25 Male to DB-15 Female, 10 m Length
MSCABLE-10
Cable, DB-25 Male to DB-15 Female, 10 m Length MSCABLE-10
10 m long, DB25M to DB15F cable recommended for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.

10 m long, DB25M to DB15F cable recommended for use with UTS, URS, UZS, RVS and BGS series ESP compatible stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MSCABLE-10
Product Name Cable, DB-25 Male to DB-15 Female, 10 m Length
Unlock Full Specs
to access all available technical data

Similar Products

Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range - ECN-80 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2.36 inch (60 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 1 in. Travel, 8-32, 1/4-20, Left-Handed - 9067-XYZ-L - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Left-Handed
View Details
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM200 - BGM200CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details
Piezo Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6 - 9065-X-P-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details