Newport MKS Modular Riser Plates, 4 in. x 4 in. x 1 in., 1/4-20 Thread MRP4-1

Description
The MRP4-1 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1 inch (125.4 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The MRP4-1 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1 inch (125.4 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 4 in. x 4 in. x 1 in., 1/4-20 Thread - MRP4-1 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 4 in. x 4 in. x 1 in., 1/4-20 Thread
MRP4-1
Modular Riser Plates, 4 in. x 4 in. x 1 in., 1/4-20 Thread MRP4-1
The MRP4-1 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1 inch (125.4 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The MRP4-1 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1 inch (125.4 mm) height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MRP4-1
Product Name Modular Riser Plates, 4 in. x 4 in. x 1 in., 1/4-20 Thread
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

New Precision Lens Positioner, 0.5 in., 100 TPI XYθXθY, 80 TPI Z - LP-05B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount 10 Pack, 1.0 in., 2 Knob Actuators, M1Q - M1Q-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR. - 290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details