Newport MKS Modular Riser Plates, 4 in. x 4 in. x 0.25 in., 1/4-20 Thread MRP4-0.25

Description
The MRP4-0.25 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.25 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The MRP4-0.25 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.25 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 4 in. x 4 in. x 0.25 in., 1/4-20 Thread - MRP4-0.25 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 4 in. x 4 in. x 0.25 in., 1/4-20 Thread
MRP4-0.25
Modular Riser Plates, 4 in. x 4 in. x 0.25 in., 1/4-20 Thread MRP4-0.25
The MRP4-0.25 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.25 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The MRP4-0.25 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.25 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MRP4-0.25
Product Name Modular Riser Plates, 4 in. x 4 in. x 0.25 in., 1/4-20 Thread
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thick Optic Mount Mount, Stability, Top Adjust, Nickel Plated 1 in., 2 Allen, Vacuum - 9814-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 - 9961 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
New Precision Lens Positioner, 1.0 in. Diameter, 100 TPI XY - LP-1B-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details