Newport MKS Modular Riser Plates, 3 in. x 3 in. x 0.5 in., 1/4-20 Thread MRP3-0.5

Description
The MRP3-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The MRP3-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 3 in. x 3 in. x 0.5 in., 1/4-20 Thread - MRP3-0.5 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 3 in. x 3 in. x 0.5 in., 1/4-20 Thread
MRP3-0.5
Modular Riser Plates, 3 in. x 3 in. x 0.5 in., 1/4-20 Thread MRP3-0.5
The MRP3-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The MRP3-0.5 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 1/2 inch (12.7 mm) height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MRP3-0.5
Product Name Modular Riser Plates, 3 in. x 3 in. x 0.5 in., 1/4-20 Thread
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE - LH-1PY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Mirror Mount, Pint-Sized, Corner Mount, 0.5 in. Diameter - 8886 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI - 9841 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 20.7 mm (0.8150 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details