Newport MKS Modular Riser Plates, 3 in. x 3 in. x 0.125 in., 1/4-20 Thread MRP3-0.125

Description
The MRP3-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The MRP3-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 3 in. x 3 in. x 0.125 in., 1/4-20 Thread - MRP3-0.125 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 3 in. x 3 in. x 0.125 in., 1/4-20 Thread
MRP3-0.125
Modular Riser Plates, 3 in. x 3 in. x 0.125 in., 1/4-20 Thread MRP3-0.125
The MRP3-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The MRP3-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 3 x 3 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MRP3-0.125
Product Name Modular Riser Plates, 3 in. x 3 in. x 0.125 in., 1/4-20 Thread
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

Blank Insert, Machinable, 2.063-20 Thread, For LP-2A Series - LPLH2-0 - Newport MKS
Specs
Mount Type Lens Holder; Blank Insert
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 57.2 mm (2.25 inch)
View Details
Mirror Mount, Fixed, 12.7 mm Diameter, 8-32 Thread, A-LINE - LH-05DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 11.4 mm (0.4488 inch)
View Details
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys - 9882-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Bottom Plate, For (M-)BK-1A Kinematic Base - BK-1A-B - Newport MKS
Specs
Mount Type Kinematic Base Bottom Plate
Adjustment Type Kinematic
View Details