Newport MKS Motorized Linear Stage, Miniature, 25 mm Travel, Stepper Motor, M2 and M3 MFA-PPD

Description
The MFA-PPD compact all-steel construction linear stages provide precision 25 mm motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-PPD stepper motor offers a more economical solution for less demanding applications. Features include: all-steel construction for high stiffness-to-weight ratio and excellent thermal stability; a double-row linear ball bearing design for ultra-smooth motion; and 4 widely spaced mounting holes for base mounting and XY/XYZ configurations. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Top and Base Plates For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the MFA-BK first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes./p> Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, the MFA-PPD features micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps. Basic working principle of a micro-stepping stepper motor All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel.
Request a Quote Datasheet
Description
The MFA-PPD compact all-steel construction linear stages provide precision 25 mm motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-PPD stepper motor offers a more economical solution for less demanding applications. Features include: all-steel construction for high stiffness-to-weight ratio and excellent thermal stability; a double-row linear ball bearing design for ultra-smooth motion; and 4 widely spaced mounting holes for base mounting and XY/XYZ configurations. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Top and Base Plates For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the MFA-BK first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes./p> Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, the MFA-PPD features micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps. Basic working principle of a micro-stepping stepper motor All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Miniature, 25 mm Travel, Stepper Motor, M2 and M3 - MFA-PPD - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Miniature, 25 mm Travel, Stepper Motor, M2 and M3
MFA-PPD
Motorized Linear Stage, Miniature, 25 mm Travel, Stepper Motor, M2 and M3 MFA-PPD
The MFA-PPD compact all-steel construction linear stages provide precision 25 mm motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-PPD stepper motor offers a more economical solution for less demanding applications. Features include: all-steel construction for high stiffness-to-weight ratio and excellent thermal stability; a double-row linear ball bearing design for ultra-smooth motion; and 4 widely spaced mounting holes for base mounting and XY/XYZ configurations. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Top and Base Plates For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the MFA-BK first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes./p> Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, the MFA-PPD features micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps. Basic working principle of a micro-stepping stepper motor All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel.

The MFA-PPD compact all-steel construction linear stages provide precision 25 mm motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-PPD stepper motor offers a more economical solution for less demanding applications. Features include: all-steel construction for high stiffness-to-weight ratio and excellent thermal stability; a double-row linear ball bearing design for ultra-smooth motion; and 4 widely spaced mounting holes for base mounting and XY/XYZ configurations. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems.

Double Row Linear Ball Bearing Slides


Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors.

All Steel Construction

A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity.

End-of Run Limit Switches

The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel.

Top and Base Plates


For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the MFA-BK first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes./p>

Double Row Linear Ball Bearing Slides

Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors.


Economical Micro-stepping Stepper Motor

For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion, converting digital pulses into mechanical shaft rotation. To improve the resolution and smoothness of motion, the MFA-PPD features micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps.


Basic working principle of a micro-stepping stepper motor

All Steel Construction


A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity.

End-of Run Limit Switches


The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MFA-PPD
Product Name Motorized Linear Stage, Miniature, 25 mm Travel, Stepper Motor, M2 and M3
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 25.4 mm, YZ Pico, X Micro, M4, M6 - 9064-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XY-R-V - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
Linear Stage, Triple Divide, 1.1 in. Travel, 8-32 and 1/4-20 Threads - 9064-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details