Newport Corporation Medium Power Faraday Optical Isolators

Description
Our medium power Farady optical isolators use SF1 polarizing beamsplitters (PBS) for 461, 532, 650, 780, 850, 980 nm laser applications requring up to a 2 kW/cm2 CW damage threshold. Double escape ports are provided for applications where rejected power exceeds 0.5 W. 461, 532, 650, 780, 850, 980 nm Center Wavelengths 2 kW/cm2 CW Damage Threshold High Verdet Constant Low Absorption Coefficients 1/2 Waveplate Option Features SF1 Polarizing Beamsplitter (PBS) Cube Our medium power Faraday optical isolators use high damage threshold SF1 polarizing beamsplitter (PBS) cubes. 1/2 Waveplate Option We offer versions with an added 1/2 wave plate at the output stage so that the direction of the output beam polarization can be rotated to a desired direction. High Verdet Constant The TGG utilized in our Faraday Isolators, creates a large Verdet constant that ultimately describes the strength of the Faraday effect. Low Absorption Coefficients Our Faraday Isolators have low absorption as a function of the TGG and Polarizers.

Suppliers

Company
Product
Description
Supplier Links
Medium Power Faraday Optical Isolators -  - Newport Corporation
Irvine, CA, USA
Medium Power Faraday Optical Isolators
Medium Power Faraday Optical Isolators
Our medium power Farady optical isolators use SF1 polarizing beamsplitters (PBS) for 461, 532, 650, 780, 850, 980 nm laser applications requring up to a 2 kW/cm2 CW damage threshold. Double escape ports are provided for applications where rejected power exceeds 0.5 W. 461, 532, 650, 780, 850, 980 nm Center Wavelengths 2 kW/cm2 CW Damage Threshold High Verdet Constant Low Absorption Coefficients 1/2 Waveplate Option Features SF1 Polarizing Beamsplitter (PBS) Cube Our medium power Faraday optical isolators use high damage threshold SF1 polarizing beamsplitter (PBS) cubes. 1/2 Waveplate Option We offer versions with an added 1/2 wave plate at the output stage so that the direction of the output beam polarization can be rotated to a desired direction. High Verdet Constant The TGG utilized in our Faraday Isolators, creates a large Verdet constant that ultimately describes the strength of the Faraday effect. Low Absorption Coefficients Our Faraday Isolators have low absorption as a function of the TGG and Polarizers.

Our medium power Farady optical isolators use SF1 polarizing beamsplitters (PBS) for 461, 532, 650, 780, 850, 980 nm laser applications requring up to a 2 kW/cm2 CW damage threshold. Double escape ports are provided for applications where rejected power exceeds 0.5 W.

  • 461, 532, 650, 780, 850, 980 nm Center Wavelengths
  • 2 kW/cm2 CW Damage Threshold
  • High Verdet Constant
  • Low Absorption Coefficients
  • 1/2 Waveplate Option

Features

SF1 Polarizing Beamsplitter (PBS) Cube

Our medium power Faraday optical isolators use high damage threshold SF1 polarizing beamsplitter (PBS) cubes.

1/2 Waveplate Option

We offer versions with an added 1/2 wave plate at the output stage so that the direction of the output beam polarization can be rotated to a desired direction.

High Verdet Constant

The TGG utilized in our Faraday Isolators, creates a large Verdet constant that ultimately describes the strength of the Faraday effect.

Low Absorption Coefficients

Our Faraday Isolators have low absorption as a function of the TGG and Polarizers.

Supplier's Site

Technical Specifications

  Newport Corporation
Product Category Optical Isolators
Product Name Medium Power Faraday Optical Isolators
Isolator Type Free Space
Unlock Full Specs
to access all available technical data

Similar Products

Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators with 5 mm Aperture - SV / SI-Series - Qioptiq
Specs
Isolator Type Free Space
Isolator Package Ø40x57, Ø40x48.9, 40x40x55, 58x58x95
Center Wavelength 405 to 850 nm (4050 to 8500 Å)
View Details
Dual Channel Photovoltaic MOSFET Driver (6.5V/15µA) - ASSR-V621-002E - Broadcom Inc.
Specs
Isolator Type Free Space
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers