Newport MKS Cable, 7 m, DB25 Male to DB25 Female MCAB-7

Description
7 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote
Description
7 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, 7 m, DB25 Male to DB25 Female - MCAB-7 - Newport MKS
Irvine, CA, United States
Cable, 7 m, DB25 Male to DB25 Female
MCAB-7
Cable, 7 m, DB25 Male to DB25 Female MCAB-7
7 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.

7 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages.

For old / obsolete stages, please contact technical support.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MCAB-7
Product Name Cable, 7 m, DB25 Male to DB25 Female
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Piezo Linear Stage, 32 mm Travel, Direct Encoder, Integrated Controller - CONEX-SAG-LS32P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.26 inch (32 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XY Pico, Z Micro, M4, M6 - 9064-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Crossed-Roller, 25.4 mm Travel, M4, M6 - 9067-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details
XY Linear Stage, 13 mm Travel, 1/4-20 Thread - 401 - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details