Newport MKS Cable, 5 m, DB25 Male to DB25 Female MCAB-5

Description
5 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote
Description
5 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, 5 m, DB25 Male to DB25 Female - MCAB-5 - Newport MKS
Irvine, CA, United States
Cable, 5 m, DB25 Male to DB25 Female
MCAB-5
Cable, 5 m, DB25 Male to DB25 Female MCAB-5
5 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.

5 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages.

For old / obsolete stages, please contact technical support.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MCAB-5
Product Name Cable, 5 m, DB25 Male to DB25 Female
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Crossed-Roller, 12.7 mm, Y Pico, XZ Micro, M4 and M6 - 9066-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Goniometer, ±30° Travel Range, DC Motor Drive, BGS50 - BGS50CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 3.94E-4 in/sec (6.00E-4 m/min)
Motor Features Motor Encoder Feedback
View Details
XYZ Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum, Left-Handed - 9067-XYZ-L-V-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Left-Handed
View Details
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread - 9061-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details