Newport MKS Cable, 3 m, DB25 Male to DB25 Female, Brushless DC MCAB-3-B

Description
The MCAB-3-B is a 3 m long cable with DB25M to DB25F connectors, recommended for use with MTNxxxBLHS and RGA series stages.
Request a Quote
Description
The MCAB-3-B is a 3 m long cable with DB25M to DB25F connectors, recommended for use with MTNxxxBLHS and RGA series stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 m, DB25 Male to DB25 Female, Brushless DC - MCAB-3-B - Newport MKS
Irvine, CA, United States
Cable, 3 m, DB25 Male to DB25 Female, Brushless DC
MCAB-3-B
Cable, 3 m, DB25 Male to DB25 Female, Brushless DC MCAB-3-B
The MCAB-3-B is a 3 m long cable with DB25M to DB25F connectors, recommended for use with MTNxxxBLHS and RGA series stages.

The MCAB-3-B is a 3 m long cable with DB25M to DB25F connectors, recommended for use with MTNxxxBLHS and RGA series stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MCAB-3-B
Product Name Cable, 3 m, DB25 Male to DB25 Female, Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
XYZ Linear Stage, ULTRAlign, 0.5 in., Right-Handed, 8-32 and 1/4-20 - 562-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XY Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, 8-32 & 1/4-20 - 9062-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6, No Baseplate - 9066-COM-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details