Newport MKS Micro Lens Array, 10 x 10mm, 500 µm Pitch, 15.3 mm FL ,±1.00° MALS17

Description
The MALS17 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.00° Divergence angle microlens array with effective focal length of 15.3 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote
Description
The MALS17 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.00° Divergence angle microlens array with effective focal length of 15.3 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 15.3 mm FL ,±1.00° - MALS17 - Newport MKS
Irvine, CA, United States
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 15.3 mm FL ,±1.00°
MALS17
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 15.3 mm FL ,±1.00° MALS17
The MALS17 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.00° Divergence angle microlens array with effective focal length of 15.3 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

The MALS17 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.00° Divergence angle microlens array with effective focal length of 15.3 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number MALS17
Product Name Micro Lens Array, 10 x 10mm, 500 µm Pitch, 15.3 mm FL ,±1.00°
Lens Type Micro Lens Array
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, 430-700nm - KBX040AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 650-1000nm - KBX037AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 1050-1600 nm - 5725-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS - 61982-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details