Newport MKS Micro Lens Array, 10 x 10mm, 300 µm Pitch, 4.8 mm FL, ±2.00° MALS13

Description
The MALS13 is a 10 mm by 10 mm square, 300 μm pitch, ± 2.00° Divergence angle microlens array with effective focal length of 4.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote
Description
The MALS13 is a 10 mm by 10 mm square, 300 μm pitch, ± 2.00° Divergence angle microlens array with effective focal length of 4.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens Array, 10 x 10mm, 300 µm Pitch, 4.8 mm FL, ±2.00° - MALS13 - Newport MKS
Irvine, CA, United States
Micro Lens Array, 10 x 10mm, 300 µm Pitch, 4.8 mm FL, ±2.00°
MALS13
Micro Lens Array, 10 x 10mm, 300 µm Pitch, 4.8 mm FL, ±2.00° MALS13
The MALS13 is a 10 mm by 10 mm square, 300 μm pitch, ± 2.00° Divergence angle microlens array with effective focal length of 4.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

The MALS13 is a 10 mm by 10 mm square, 300 μm pitch, ± 2.00° Divergence angle microlens array with effective focal length of 4.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number MALS13
Product Name Micro Lens Array, 10 x 10mm, 300 µm Pitch, 4.8 mm FL, ±2.00°
Lens Type Micro Lens Array
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 150 mm FL, FS, 245-440 nm - CSX150AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 650-1000nm - KBX139AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 1064nm - KBC043AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 650-1000nm - CSX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details