Newport MKS Motorized Linear Stage, 25 mm Travel, 100 nm MIM, DC Servo with Tach, Metric M-VP-25XA

Description
The M-VP-25XA Metric Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum incremental motion of 0.1μm and travel of 25mm, the M-VP-25XA is ideal for applications requiring fine manipulation of small parts such as alignment of optical fibers. Featuring a manual adjustment knob, M-VP-25XA stages are versatile enough to handle automated and non-automated tasks alike. Typical applications include fiber alignment, micro-assembly, and micromachining. Backlash-free Ballscrew The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability. DC Motor for Smooth, High Speed Motion DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. Error Mapping Services For critical positioning applications, Newport offers error mapping upon request for VP-25XL stages driven by our XPS advanced motion controller. We will measure, implement, and verify the results of this error map that will individually optimize each stage's position accuracy. In addition, multi-axis error mapping is also available. Measurements are made at 20.0 ±0.2 °C. A certificate of calibration will be provided with your stage. Actual data may also be provided upon request.
Request a Quote Datasheet
Description
The M-VP-25XA Metric Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum incremental motion of 0.1μm and travel of 25mm, the M-VP-25XA is ideal for applications requiring fine manipulation of small parts such as alignment of optical fibers. Featuring a manual adjustment knob, M-VP-25XA stages are versatile enough to handle automated and non-automated tasks alike. Typical applications include fiber alignment, micro-assembly, and micromachining. Backlash-free Ballscrew The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability. DC Motor for Smooth, High Speed Motion DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. Error Mapping Services For critical positioning applications, Newport offers error mapping upon request for VP-25XL stages driven by our XPS advanced motion controller. We will measure, implement, and verify the results of this error map that will individually optimize each stage's position accuracy. In addition, multi-axis error mapping is also available. Measurements are made at 20.0 ±0.2 °C. A certificate of calibration will be provided with your stage. Actual data may also be provided upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 25 mm Travel, 100 nm MIM, DC Servo with Tach, Metric - M-VP-25XA - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 25 mm Travel, 100 nm MIM, DC Servo with Tach, Metric
M-VP-25XA
Motorized Linear Stage, 25 mm Travel, 100 nm MIM, DC Servo with Tach, Metric M-VP-25XA
The M-VP-25XA Metric Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum incremental motion of 0.1μm and travel of 25mm, the M-VP-25XA is ideal for applications requiring fine manipulation of small parts such as alignment of optical fibers. Featuring a manual adjustment knob, M-VP-25XA stages are versatile enough to handle automated and non-automated tasks alike. Typical applications include fiber alignment, micro-assembly, and micromachining. Backlash-free Ballscrew The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability. DC Motor for Smooth, High Speed Motion DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. Error Mapping Services For critical positioning applications, Newport offers error mapping upon request for VP-25XL stages driven by our XPS advanced motion controller. We will measure, implement, and verify the results of this error map that will individually optimize each stage's position accuracy. In addition, multi-axis error mapping is also available. Measurements are made at 20.0 ±0.2 °C. A certificate of calibration will be provided with your stage. Actual data may also be provided upon request.

The M-VP-25XA Metric Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum incremental motion of 0.1μm and travel of 25mm, the M-VP-25XA is ideal for applications requiring fine manipulation of small parts such as alignment of optical fibers. Featuring a manual adjustment knob, M-VP-25XA stages are versatile enough to handle automated and non-automated tasks alike. Typical applications include fiber alignment, micro-assembly, and micromachining.

Backlash-free Ballscrew

The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability.

DC Motor for Smooth, High Speed Motion

DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages.


End-of-Run Limit Switches


The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel.

Metrology Report Included at No Additional Cost

Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Error Mapping Services

For critical positioning applications, Newport offers error mapping upon request for VP-25XL stages driven by our XPS advanced motion controller. We will measure, implement, and verify the results of this error map that will individually optimize each stage's position accuracy. In addition, multi-axis error mapping is also available. Measurements are made at 20.0 ±0.2 °C. A certificate of calibration will be provided with your stage. Actual data may also be provided upon request.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-VP-25XA
Product Name Motorized Linear Stage, 25 mm Travel, 100 nm MIM, DC Servo with Tach, Metric
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Piezo Linear Stage, 48 mm Travel, Open Loop, Integrated Controller - CONEX-SAG-LS48 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Manual Linear Stage, Dovetail, 0.55 in. Travel, 1.57 x 1.57 in. - DS40-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Device Type Dovetail Slide
View Details
High Speed Piezo Linear Stage, 48 mm Travel, Direct Encoder, Integrated Controller - CONEX-SAG-LS48P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
XYZ Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads - 9064-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details