The M-VIS3660-PG4-325N is a metric 900 mm x 1500 mm x 909 mm working height Vision IsoStation vibration isolation workstation with a 110 mm thick PG Series breadboard and no pneumatic isolators. Perfect for smaller laboratories, the IsoStation’s 900 mm width fits easily into the most compact spaces and through standard doorways.
The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person.
The M-VIS3660-PG4-325N is compatible with a wide range of new Vision IsoStation accessories such as equipment shelves, monitor arms, a keyboard shelf, Faraday cage, hip guard, integrated accessory surfaces allowing you to put everything you need within arm’s reach and I-325 isolator upgrade kits. All of these new features and accessories have been designed specifically to improve ease-of–installation
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-VIS3660-PG4-325N |
| Product Name | Optical Workstation, 900 x 1500 x 110 mm PG Breadboard, No Isolators |
| Type | Optical Table |
| Style | Metric |
| Features | Ferromagnetic |