The M-VIS3636-SG2-ERGN is a metric 900 mm x 900 mm x 858 mm working height Vision IsoStation Ergo workstation with a 59 mm thick SG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-VIS3636-SG2-ERGN |
| Product Name | Ergonomic Vision Isostation, 900 x 900 x 59 mm SG Breadboard, Rigid |
| Type | Optical Table |
| Style | Metric |
| Features | Ferromagnetic |