The M-VIP100-1218-0010 Mechanical Vibration Isolation Platform is a self-contained unit that has a 300 x 450 mm by 12.7 mm thick aluminum top plate with M6 mounting holes on 25 mm spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 0 kg to 4.5 kg. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-VIP100-1218-0010 |
| Product Name | Vibration Isolation Platform, Mechanical, 300 x 450 mm, 0-4.5 kg |
| Type | Optical Table |
| Style | Metric |
| Features | Vibration Isolation |